TE Connectivity RES 0.033 OHM 2W 1% 2512 RLP73M3AR033FTDF

Description
RES 0.033ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.033ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.033 OHM 2W 1% 2512 - RLP73M3AR033FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.033 OHM 2W 1% 2512
RLP73M3AR033FTDF
RES 0.033 OHM 2W 1% 2512 RLP73M3AR033FTDF
RES 0.033ohm 2W 1% 2512

RES 0.033ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109682TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109682TR-ND
Chip Resistor - Surface Mount A109682TR-ND
33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109682CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109682CT-ND
Chip Resistor - Surface Mount A109682CT-ND
33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109682DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109682DKR-ND
Chip Resistor - Surface Mount A109682DKR-ND
33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R033, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3987 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R033, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3987
Current Sense Res, 0R033, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3987
CURRENT SENSE RES, 0R033, 1%, 2 W, 2512; Resistance:0.033ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R033, 1%, 2 W, 2512; Resistance:0.033ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, R033, 2W, 2512; Resistance Cgs Te Connectivity - 96X0435 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R033, 2W, 2512; Resistance Cgs Te Connectivity
96X0435
Current Sense Res, R033, 2W, 2512; Resistance Cgs Te Connectivity 96X0435
CURRENT SENSE RES, R033, 2W, 2512; Resistance:0.033ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, R033, 2W, 2512; Resistance:0.033ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73M3AR033FTDF A109682TR-ND 43AC3987 96X0435
Product Name RES 0.033 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R033, 1%, 2 W, 2512; Resistance Te Connectivity Current Sense Res, R033, 2W, 2512; Resistance Cgs Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers