TE Connectivity
Rlp73M 3A R030 5% 2K Rl Cgs - Te Connectivity
RLP73M3AR030JTE
Description
Electronic Component
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Electronic Component
Request a Quote
Email Supplier
Suppliers
Rlp73M 3A R030 5% 2K Rl Cgs - Te Connectivity
96X0434
Supplier's Site
Rlp73M 3A R030 5% 2K Rl Cgs - Te Connectivity
42AJ0054
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
RLP73M3AR030JTE |
96X0434 |
|
Product Name
|
|
Rlp73M 3A R030 5% 2K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details