TE Connectivity RES 0.024 OHM 2W 1% 2512 RLP73M3AR024FTDF

Description
RES 0.024ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.024ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.024 OHM 2W 1% 2512 - RLP73M3AR024FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.024 OHM 2W 1% 2512
RLP73M3AR024FTDF
RES 0.024 OHM 2W 1% 2512 RLP73M3AR024FTDF
RES 0.024ohm 2W 1% 2512

RES 0.024ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109679DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109679DKR-ND
Chip Resistor - Surface Mount A109679DKR-ND
24 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

24 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109679CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109679CT-ND
Chip Resistor - Surface Mount A109679CT-ND
24 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

24 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109679TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109679TR-ND
Chip Resistor - Surface Mount A109679TR-ND
24 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

24 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RLP73M3AR024FTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RLP73M3AR024FTDF
Chip Resistor - Surface Mount RLP73M3AR024FTDF
RES 0.024 OHM 1% 2W 2512

RES 0.024 OHM 1% 2W 2512

Supplier's Site Datasheet
Current Sense Res, 0R024, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3985 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R024, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3985
Current Sense Res, 0R024, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3985
CURRENT SENSE RES, 0R024, 1%, 2 W, 2512; Resistance:0.024ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R024, 1%, 2 W, 2512; Resistance:0.024ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RLP73M3AR024FTDF A109679DKR-ND RLP73M3AR024FTDF 43AC3985
Product Name RES 0.024 OHM 2W 1% 2512 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 0R024, 1%, 2 W, 2512; Resistance Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.0240 ohms 0.0240 ohms 0.0240 ohms 0.0240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers