TE Connectivity RES 0.022 OHM 2W 5% 2512 RLP73M3AR022JTE

Description
RES 0.022ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.022ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.022 OHM 2W 5% 2512 - RLP73M3AR022JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.022 OHM 2W 5% 2512
RLP73M3AR022JTE
RES 0.022 OHM 2W 5% 2512 RLP73M3AR022JTE
RES 0.022ohm 2W 5% 2512

RES 0.022ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109875TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109875TR-ND
Chip Resistor - Surface Mount A109875TR-ND
22 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

22 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109875DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109875DKR-ND
Chip Resistor - Surface Mount A109875DKR-ND
22 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

22 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109875CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109875CT-ND
Chip Resistor - Surface Mount A109875CT-ND
22 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

22 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.022 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W6751 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.022 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W6751
Smd Current Sense Resistors, Rl73 Series, 0.022 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W6751
SMD Current Sense Resistors, RL73 Series, 0.022 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.022 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R022, 5%, 2 W, 2512; Resistance Te Connectivity - 15AC8564 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 5%, 2 W, 2512; Resistance Te Connectivity
15AC8564
Current Sense Res, 0R022, 5%, 2 W, 2512; Resistance Te Connectivity 15AC8564
CURRENT SENSE RES, 0R022, 5%, 2 W, 2512; Resistance:0.022ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 5%, 2 W, 2512; Resistance:0.022ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73M3AR022JTE A109875TR-ND 24W6751 15AC8564
Product Name RES 0.022 OHM 2W 5% 2512 Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.022 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity Current Sense Res, 0R022, 5%, 2 W, 2512; Resistance Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512 2512
Resistance Range 0.0220 ohms 0.0220 ohms 0.0220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details