TE Connectivity Chip Resistor - Surface Mount RLP73M2BR047FTDF

Description
47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109637TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109637TR-ND
Chip Resistor - Surface Mount A109637TR-ND
47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109637CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109637CT-ND
Chip Resistor - Surface Mount A109637CT-ND
47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
0.047 OHM 2W Resistor - 52-RLP73M2BR047FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.047 OHM 2W Resistor
52-RLP73M2BR047FTDF
0.047 OHM 2W Resistor 52-RLP73M2BR047FTDF
RES 0.047 OHM 1% 1/2W 1206 Product overview: RLP73M2BR047FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.047 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR047FTDF can be used for catalog matching and distributor lookup.

RES 0.047 OHM 1% 1/2W 1206 Product overview: RLP73M2BR047FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.047 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR047FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.047 OHM 1/2W 1% 1206 - RLP73M2BR047FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.047 OHM 1/2W 1% 1206
RLP73M2BR047FTDF
RES 0.047 OHM 1/2W 1% 1206 RLP73M2BR047FTDF
RES 0.047ohm 1/2W 1% 1206

RES 0.047ohm 1/2W 1% 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A109637TR-ND 52-RLP73M2BR047FTDF RLP73M2BR047FTDF
Product Name Chip Resistor - Surface Mount 0.047 OHM 2W Resistor RES 0.047 OHM 1/2W 1% 1206
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric) 1206
Resistance Range 0.0470 ohms 0.0470 ohms 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2176763-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers