TE Connectivity RES 0.036 OHM 1/2W 5% 1206 RLP73M2BR036JTD

Description
RES 0.036ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.036ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.036 OHM 1/2W 5% 1206 - RLP73M2BR036JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.036 OHM 1/2W 5% 1206
RLP73M2BR036JTD
RES 0.036 OHM 1/2W 5% 1206 RLP73M2BR036JTD
RES 0.036ohm 1/2W 5% 1206

RES 0.036ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109831TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109831TR-ND
Chip Resistor - Surface Mount A109831TR-ND
36 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

36 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109831CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109831CT-ND
Chip Resistor - Surface Mount A109831CT-ND
36 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

36 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73M2BR036JTD A109831TR-ND
Product Name RES 0.036 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.0360 ohms 0.0360 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731HTTC7R50FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details