TE Connectivity SMD 0.022 OHM 2W Resistor RLP73M2BR022JTD

Description
RES SMD 0.022 OHM 5% 1/2W 1206 Product overview: RLP73M2BR022JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR022JTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 0.022 OHM 5% 1/2W 1206 Product overview: RLP73M2BR022JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR022JTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.022 OHM 2W Resistor - 52-RLP73M2BR022JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.022 OHM 2W Resistor
52-RLP73M2BR022JTD
SMD 0.022 OHM 2W Resistor 52-RLP73M2BR022JTD
RES SMD 0.022 OHM 5% 1/2W 1206 Product overview: RLP73M2BR022JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR022JTD can be used for catalog matching and distributor lookup.

RES SMD 0.022 OHM 5% 1/2W 1206 Product overview: RLP73M2BR022JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2BR022JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109826DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109826DKR-ND
Chip Resistor - Surface Mount A109826DKR-ND
22 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

22 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109826TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109826TR-ND
Chip Resistor - Surface Mount A109826TR-ND
22 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

22 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109826CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109826CT-ND
Chip Resistor - Surface Mount A109826CT-ND
22 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

22 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1375546-RLP73M2BR022JTD - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375546-RLP73M2BR022JTD
Resistors - Chip Resistor - Surface Mount 1375546-RLP73M2BR022JTD
Win Source Part Number: 1375546-RLP73M2BR022 JTD Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Passive Product Series: RL73, CGS Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: RLP73M2 HTSUS: 8533.21.0030 Tolerance: ±5% Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±400ppm/°C Resistance: 22 mOhms Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375546-RLP73M2BR022JTD
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Passive Product
Series: RL73, CGS
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Base Product Number: RLP73M2
HTSUS: 8533.21.0030
Tolerance: ±5%
Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±400ppm/°C
Resistance: 22 mOhms
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
RES 0.022 OHM 1/2W 5% 1206 - RLP73M2BR022JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.022 OHM 1/2W 5% 1206
RLP73M2BR022JTD
RES 0.022 OHM 1/2W 5% 1206 RLP73M2BR022JTD
RES 0.022ohm 1/2W 5% 1206

RES 0.022ohm 1/2W 5% 1206

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.022 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 24W6746 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.022 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
24W6746
Smd Current Sense Resistors, Rl73 Series, 0.022 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 24W6746
SMD Current Sense Resistors, RL73 Series, 0.022 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.022 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R022, 5%, 500 Mw; Resistance Te Connectivity - 15AC8563 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 5%, 500 Mw; Resistance Te Connectivity
15AC8563
Current Sense Res, 0R022, 5%, 500 Mw; Resistance Te Connectivity 15AC8563
CURRENT SENSE RES, 0R022, 5%, 500 MW; Resistance:0.022ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 5%, 500 MW; Resistance:0.022ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-RLP73M2BR022JTD A109826DKR-ND 1375546-RLP73M2BR022JTD RLP73M2BR022JTD 24W6746 15AC8563
Product Name SMD 0.022 OHM 2W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 0.022 OHM 1/2W 5% 1206 Smd Current Sense Resistors, Rl73 Series, 0.022 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity Current Sense Res, 0R022, 5%, 500 Mw; Resistance Te Connectivity
Resistance Range 0.0220 ohms 0.0220 ohms 0.0220 ohms 0.0220 ohms 0.0220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details