68 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
68 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
68 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
RES 0.068 OHM 1% 1/4W 0805 Product overview: RLP73M2AR068FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2AR068FTDF can be used for catalog matching and distributor lookup.
RES 0.068ohm 1/4W 1% 0805
RES 0.068 OHM 1% 1/4W 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A109592CT-ND | 52-RLP73M2AR068FTDF | RLP73M2AR068FTDF | RLP73M2AR068FTDF |
| Product Name | Chip Resistor - Surface Mount | 0.068 OHM 4W Resistor | RES 0.068 OHM 1/4W 1% 0805 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Current Sensing; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) | 0805 | |
| Resistance Range | 0.0680 ohms | 0.0680 ohms | 0.0680 ohms | 0.0680 ohms |