RLP73M2AR062JTD -- RLP73M 2A R062 5% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73M 2A R062 5% 5K Rl Cgs - Te Connectivity
RLP73M2AR062JTD
Description
RLP73M 2A R062 5% 5K RL
Description
RLP73M 2A R062 5% 5K RL
Suppliers
Rlp73M 2A R062 5% 5K Rl Cgs - Te Connectivity
96X0400
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0400 |
|
Product Name
|
Rlp73M 2A R062 5% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Smiths Interconnect, a Molex company
Connector Type
Coaxial Connector; Military Connector
View Details