TE Connectivity Chip Resistor - Surface Mount RLP73M2AR062JTD

Description
62 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
62 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109788DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109788DKR-ND
Chip Resistor - Surface Mount A109788DKR-ND
62 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

62 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109788TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109788TR-ND
Chip Resistor - Surface Mount A109788TR-ND
62 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

62 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109788CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109788CT-ND
Chip Resistor - Surface Mount A109788CT-ND
62 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

62 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.062 OHM 1/4W 5% 0805 - RLP73M2AR062JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.062 OHM 1/4W 5% 0805
RLP73M2AR062JTD
RES 0.062 OHM 1/4W 5% 0805 RLP73M2AR062JTD
RES 0.062ohm 1/4W 5% 0805

RES 0.062ohm 1/4W 5% 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109788DKR-ND RLP73M2AR062JTD
Product Name Chip Resistor - Surface Mount RES 0.062 OHM 1/4W 5% 0805
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 0.0620 ohms 0.0620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED36L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details