TE Connectivity RES 0.033 OHM 1/4W 5% 0805 RLP73M2AR033JTD

Description
RES 0.033ohm 1/4W 5% 0805
Request a Quote Datasheet
Description
RES 0.033ohm 1/4W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.033 OHM 1/4W 5% 0805 - RLP73M2AR033JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.033 OHM 1/4W 5% 0805
RLP73M2AR033JTD
RES 0.033 OHM 1/4W 5% 0805 RLP73M2AR033JTD
RES 0.033ohm 1/4W 5% 0805

RES 0.033ohm 1/4W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109784TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109784TR-ND
Chip Resistor - Surface Mount A109784TR-ND
33 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

33 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109784CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109784CT-ND
Chip Resistor - Surface Mount A109784CT-ND
33 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

33 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.033 OHM 4W Resistor - 52-RLP73M2AR033JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.033 OHM 4W Resistor
52-RLP73M2AR033JTD
SMD 0.033 OHM 4W Resistor 52-RLP73M2AR033JTD
RES SMD 0.033 OHM 5% 1/4W 0805 Product overview: RLP73M2AR033JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2AR033JTD can be used for catalog matching and distributor lookup.

RES SMD 0.033 OHM 5% 1/4W 0805 Product overview: RLP73M2AR033JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M2AR033JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RLP73M2AR033JTD A109784TR-ND 52-RLP73M2AR033JTD
Product Name RES 0.033 OHM 1/4W 5% 0805 Chip Resistor - Surface Mount SMD 0.033 OHM 4W Resistor
Mounting / Packaging 0805 0805; 0805
Resistance Range 0.0330 ohms 0.0330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details