TE Connectivity RES 0.022 OHM 1/4W 5% 0805 RLP73M2AR022JTD

Description
RES 0.022ohm 1/4W 5% 0805
Request a Quote Datasheet
Description
RES 0.022ohm 1/4W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.022 OHM 1/4W 5% 0805 - RLP73M2AR022JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.022 OHM 1/4W 5% 0805
RLP73M2AR022JTD
RES 0.022 OHM 1/4W 5% 0805 RLP73M2AR022JTD
RES 0.022ohm 1/4W 5% 0805

RES 0.022ohm 1/4W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109783TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109783TR-ND
Chip Resistor - Surface Mount A109783TR-ND
22 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

22 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109783CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109783CT-ND
Chip Resistor - Surface Mount A109783CT-ND
22 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

22 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73M2AR022JTD A109783TR-ND
Product Name RES 0.022 OHM 1/4W 5% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 0.0220 ohms 0.0220 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 6-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details