TE Connectivity RES 0.056 OHM 1/8W 5% 0603 RLP73M1JR056JTD

Description
RES 0.056ohm 1/8W 5% 0603
Request a Quote Datasheet
Description
RES 0.056ohm 1/8W 5% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.056 OHM 1/8W 5% 0603 - RLP73M1JR056JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.056 OHM 1/8W 5% 0603
RLP73M1JR056JTD
RES 0.056 OHM 1/8W 5% 0603 RLP73M1JR056JTD
RES 0.056ohm 1/8W 5% 0603

RES 0.056ohm 1/8W 5% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109752TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109752TR-ND
Chip Resistor - Surface Mount A109752TR-ND
56 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

56 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109752CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109752CT-ND
Chip Resistor - Surface Mount A109752CT-ND
56 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

56 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73M1JR056JTD A109752TR-ND
Product Name RES 0.056 OHM 1/8W 5% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 0.0560 ohms 0.0560 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details