62 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
62 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
RES 0.062ohm 1/8W 1% 0402
Current Sense Resistors - SMD RLP73M 1E R06 2 1% Product overview: RLP73M1ER062FTDF from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1ER062FTDF can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A109527TR-ND | RLP73M1ER062FTDF | 52-RLP73M1ER062FTDF |
| Product Name | Chip Resistor - Surface Mount | RES 0.062 OHM 1/8W 1% 0402 | SMD Resistor |
| Configuration | Single Resistor | ||
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | |
| Mounting / Packaging | 0402; 0402 | 0402 | |
| Resistance Range | 0.0620 ohms | 0.0620 ohms | 0.0620 ohms |