56 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
56 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
RES SMD 0.056 OHM 1% 1/8W 0402 Product overview: RLP73M1ER056FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.056 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.056 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1ER056FTDF can be used for catalog matching and distributor lookup.
RES 0.056ohm 1/8W 1% 0402
RES 0.056 OHM 1% 1/8W 0402
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A109526TR-ND | 52-RLP73M1ER056FTDF | RLP73M1ER056FTDF | RLP73M1ER056FTDF |
| Product Name | Chip Resistor - Surface Mount | SMD 0.056 OHM 8W Resistor | RES 0.056 OHM 1/8W 1% 0402 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Current Sensing; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 0402; 0402 | 0402 | ||
| Resistance Range | 0.0560 ohms | 0.0560 ohms | 0.0560 ohms | 0.0560 ohms |