RLP73M1ER051FTDF -- RLP73M 1E R051 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73M 1E R051 1% 1K Rl Cgs - Te Connectivity
RLP73M1ER051FTDF
Description
RLP73M 1E R051 1% 1K RL
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
RLP73M 1E R051 1% 1K RL
Suppliers
Rlp73M 1E R051 1% 1K Rl Cgs - Te Connectivity
35AC3424
Supplier's Site
Rlp73M 1E R051 1% 1K Rl Cgs - Te Connectivity
96X0364
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC3424 |
|
Product Name
|
Rlp73M 1E R051 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details