TE Connectivity RES 0.62 OHM 2W 1% 2512 RLP73K3AR62FTDF

Description
RES 0.62ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.62ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.62 OHM 2W 1% 2512 - RLP73K3AR62FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.62 OHM 2W 1% 2512
RLP73K3AR62FTDF
RES 0.62 OHM 2W 1% 2512 RLP73K3AR62FTDF
RES 0.62ohm 2W 1% 2512

RES 0.62ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109713CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109713CT-ND
Chip Resistor - Surface Mount A109713CT-ND
620 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

620 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109713DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109713DKR-ND
Chip Resistor - Surface Mount A109713DKR-ND
620 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

620 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109713TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109713TR-ND
Chip Resistor - Surface Mount A109713TR-ND
620 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

620 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R62, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3978 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R62, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3978
Current Sense Res, 0R62, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3978
CURRENT SENSE RES, 0R62, 1%, 2 W, 2512; Resistance:0.62ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R62, 1%, 2 W, 2512; Resistance:0.62ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K3AR62FTDF A109713CT-ND 43AC3978
Product Name RES 0.62 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R62, 1%, 2 W, 2512; Resistance Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573273 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details