TE Connectivity Chip Resistor - Surface Mount RLP73K3AR51FTDF

Description
510 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
510 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109711TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109711TR-ND
Chip Resistor - Surface Mount A109711TR-ND
510 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

510 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109711CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109711CT-ND
Chip Resistor - Surface Mount A109711CT-ND
510 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

510 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109711DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109711DKR-ND
Chip Resistor - Surface Mount A109711DKR-ND
510 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

510 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.51 OHM 2W 1% 2512 - RLP73K3AR51FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.51 OHM 2W 1% 2512
RLP73K3AR51FTDF
RES 0.51 OHM 2W 1% 2512 RLP73K3AR51FTDF
RES 0.51ohm 2W 1% 2512

RES 0.51ohm 2W 1% 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109711TR-ND RLP73K3AR51FTDF
Product Name Chip Resistor - Surface Mount RES 0.51 OHM 2W 1% 2512
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.5100 ohms 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers