TE Connectivity RES 0.47 OHM 2W 5% 2512 RLP73K3AR47JTE

Description
RES 0.47ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.47ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.47 OHM 2W 5% 2512 - RLP73K3AR47JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 2W 5% 2512
RLP73K3AR47JTE
RES 0.47 OHM 2W 5% 2512 RLP73K3AR47JTE
RES 0.47ohm 2W 5% 2512

RES 0.47ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109907DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109907DKR-ND
Chip Resistor - Surface Mount A109907DKR-ND
470 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

470 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109907TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109907TR-ND
Chip Resistor - Surface Mount A109907TR-ND
470 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

470 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109907CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109907CT-ND
Chip Resistor - Surface Mount A109907CT-ND
470 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

470 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8077244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077244
Surface Mount Resistors 8077244
TE Connectivity RLP73K3AR47JTE

TE Connectivity RLP73K3AR47JTE

Supplier's Site
Surface Mount Resistors - 8077244P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077244P
Surface Mount Resistors 8077244P
TE Connectivity RLP73K3AR47JTE

TE Connectivity RLP73K3AR47JTE

Supplier's Site
Surface Mount Resistors - 1645566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645566
Surface Mount Resistors 1645566
TE Connectivity RLP73K3AR47JTE

TE Connectivity RLP73K3AR47JTE

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.47 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W6733 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.47 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W6733
Smd Current Sense Resistors, Rl73 Series, 0.47 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W6733
SMD Current Sense Resistors, RL73 Series, 0.47 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.47 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RLP73K3AR47JTE A109907DKR-ND 8077244 8077244P 1645566 24W6733
Product Name RES 0.47 OHM 2W 5% 2512 Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Smd Current Sense Resistors, Rl73 Series, 0.47 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Mounting / Packaging 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD683JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details