TE Connectivity RESISTORS, RL73K R22RESISTOR, RL73K R22; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.22R; CASE S... RL73K2AR22JTD

Description
RESISTORS, RL73K R22RESISTOR, RL73K R22; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.22R; CASE S...
Request a Quote Datasheet
Description
RESISTORS, RL73K R22RESISTOR, RL73K R22; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.22R; CASE S...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS, RL73K R22RESISTOR, RL73K R22; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.22R; CASE S... - RL73K2AR22JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, RL73K R22RESISTOR, RL73K R22; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.22R; CASE S...
RL73K2AR22JTD
RESISTORS, RL73K R22RESISTOR, RL73K R22; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.22R; CASE S... RL73K2AR22JTD
RESISTORS, RL73K R22RESISTOR, RL73K R22; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.22R; CASE S...

RESISTORS, RL73K R22RESISTOR, RL73K R22; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.22R; CASE S...

Supplier's Site
Chip Resistor - Surface Mount - A103265CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103265CT-ND
Chip Resistor - Surface Mount A103265CT-ND
220 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

220 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103265TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103265TR-ND
Chip Resistor - Surface Mount A103265TR-ND
220 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

220 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103265DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103265DKR-ND
Chip Resistor - Surface Mount A103265DKR-ND
220 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

220 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 0R22, 0.125W, 0805, Thick Film; Resistance Cgs Te Connectivity - 01AH1296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 0.125W, 0805, Thick Film; Resistance Cgs Te Connectivity
01AH1296
Res, 0R22, 0.125W, 0805, Thick Film; Resistance Cgs Te Connectivity 01AH1296
RES, 0R22, 0.125W, 0805, THICK FILM; Resistance:0.22ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 0R22, 0.125W, 0805, THICK FILM; Resistance:0.22ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, R22, 0.125W, 0805; Resistance Cgs Te Connectivity - 16R6127 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R22, 0.125W, 0805; Resistance Cgs Te Connectivity
16R6127
Current Sense Res, R22, 0.125W, 0805; Resistance Cgs Te Connectivity 16R6127
CURRENT SENSE RES, R22, 0.125W, 0805; Resistance:0.22ohm; Product Range:RL73 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

CURRENT SENSE RES, R22, 0.125W, 0805; Resistance:0.22ohm; Product Range:RL73 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RL73K2AR22JTD A103265CT-ND 01AH1296 16R6127
Product Name RESISTORS, RL73K R22RESISTOR, RL73K R22; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.22R; CASE S... Chip Resistor - Surface Mount Res, 0R22, 0.125W, 0805, Thick Film; Resistance Cgs Te Connectivity Current Sense Res, R22, 0.125W, 0805; Resistance Cgs Te Connectivity
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2AR82FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers