RES 0.43 OHM 1% 2W 2512 Product overview: RLP73K3AR43FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.43 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR43FTDF can be used for catalog matching and distributor lookup.
430 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
430 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
430 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
RES 0.43ohm 2W 1% 2512
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RLP73K3AR43FTDF | A109709DKR-ND | RLP73K3AR43FTDF |
| Product Name | 0.43 OHM 2W Resistor | Chip Resistor - Surface Mount | RES 0.43 OHM 2W 1% 2512 |
| Technology / Construction | Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 | 2512 |
| Resistance Range | 0.4300 ohms | 0.4300 ohms | 0.4300 ohms |
| Power Rating | 2 watts | 2 watts | 2 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |