270 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
270 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
270 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
RES 0.27ohm 2W 5% 2512
TE Connectivity RLP73K3AR27JTE
TE Connectivity RLP73K3AR27JTE
TE Connectivity RLP73K3AR27JTE
SMD Current Sense Resistors, RL73 Series, 0.27 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A109901TR-ND | RLP73K3AR27JTE | 8077238P | 8077238 | 1645564 | 24W6730 |
| Product Name | Chip Resistor - Surface Mount | RES 0.27 OHM 2W 5% 2512 | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Smd Current Sense Resistors, Rl73 Series, 0.27 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | Current Sensing; General Use | Current Sensing | ||||
| Technology / Construction | Thick Film (Chip) | MetalAlloy; Metal Strip | Metal strip | Thick film | ||
| Mounting / Packaging | 2512; 2512 | 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | 2512 |
| Resistance Range | 0.2700 ohms | 0.2700 ohms | 0.2700 ohms |