TE Connectivity RES 0.24 OHM 2W 1% 2512 RLP73K3AR24FTDF

Description
RES 0.24ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.24ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.24 OHM 2W 1% 2512 - RLP73K3AR24FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.24 OHM 2W 1% 2512
RLP73K3AR24FTDF
RES 0.24 OHM 2W 1% 2512 RLP73K3AR24FTDF
RES 0.24ohm 2W 1% 2512

RES 0.24ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109703CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109703CT-ND
Chip Resistor - Surface Mount A109703CT-ND
240 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

240 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109703DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109703DKR-ND
Chip Resistor - Surface Mount A109703DKR-ND
240 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

240 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109703TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109703TR-ND
Chip Resistor - Surface Mount A109703TR-ND
240 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

240 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, R24, 2W, 2512; Resistance Cgs Te Connectivity - 96X0333 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R24, 2W, 2512; Resistance Cgs Te Connectivity
96X0333
Current Sense Res, R24, 2W, 2512; Resistance Cgs Te Connectivity 96X0333
CURRENT SENSE RES, R24, 2W, 2512; Resistance:0.24ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, R24, 2W, 2512; Resistance:0.24ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K3AR24FTDF A109703CT-ND 96X0333
Product Name RES 0.24 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, R24, 2W, 2512; Resistance Cgs Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.2400 ohms 0.2400 ohms 0.2400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9314FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details