TE Connectivity RES 0.22 OHM 2W 1% 2512 RLP73K3AR22FTDF

Description
RES 0.22ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.22ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 2W 1% 2512 - RLP73K3AR22FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 2W 1% 2512
RLP73K3AR22FTDF
RES 0.22 OHM 2W 1% 2512 RLP73K3AR22FTDF
RES 0.22ohm 2W 1% 2512

RES 0.22ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109702CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109702CT-ND
Chip Resistor - Surface Mount A109702CT-ND
220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109702TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109702TR-ND
Chip Resistor - Surface Mount A109702TR-ND
220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109702DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109702DKR-ND
Chip Resistor - Surface Mount A109702DKR-ND
220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, R22, 2W, 2512; Resistance Cgs Te Connectivity - 96X0331 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R22, 2W, 2512; Resistance Cgs Te Connectivity
96X0331
Current Sense Res, R22, 2W, 2512; Resistance Cgs Te Connectivity 96X0331
CURRENT SENSE RES, R22, 2W, 2512; Resistance:0.22ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, R22, 2W, 2512; Resistance:0.22ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K3AR22FTDF A109702CT-ND 96X0331
Product Name RES 0.22 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, R22, 2W, 2512; Resistance Cgs Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567559P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers