TE Connectivity RES 0.2 OHM 2W 5% 2512 RLP73K3AR20JTE

Description
RES 0.2ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.2ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 2W 5% 2512 - RLP73K3AR20JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 2W 5% 2512
RLP73K3AR20JTE
RES 0.2 OHM 2W 5% 2512 RLP73K3AR20JTE
RES 0.2ohm 2W 5% 2512

RES 0.2ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109898CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109898CT-ND
Chip Resistor - Surface Mount A109898CT-ND
200 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

200 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109898DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109898DKR-ND
Chip Resistor - Surface Mount A109898DKR-ND
200 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

200 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109898TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109898TR-ND
Chip Resistor - Surface Mount A109898TR-ND
200 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

200 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 0R2, 5%, 2W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity - 74AJ9550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 5%, 2W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity
74AJ9550
Res, 0R2, 5%, 2W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity 74AJ9550
RES, 0R2, 5%, 2W, 2512, THICK FILM ROHS COMPLIANT: NO

RES, 0R2, 5%, 2W, 2512, THICK FILM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K3AR20JTE A109898CT-ND 74AJ9550
Product Name RES 0.2 OHM 2W 5% 2512 Chip Resistor - Surface Mount Res, 0R2, 5%, 2W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138662DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details