TE Connectivity RES 0.18 OHM 2W 1% 2512 RLP73K3AR18FTDF

Description
RES 0.18ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.18ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.18 OHM 2W 1% 2512 - RLP73K3AR18FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 2W 1% 2512
RLP73K3AR18FTDF
RES 0.18 OHM 2W 1% 2512 RLP73K3AR18FTDF
RES 0.18ohm 2W 1% 2512

RES 0.18ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109700DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109700DKR-ND
Chip Resistor - Surface Mount A109700DKR-ND
180 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

180 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109700TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109700TR-ND
Chip Resistor - Surface Mount A109700TR-ND
180 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

180 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109700CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109700CT-ND
Chip Resistor - Surface Mount A109700CT-ND
180 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

180 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R18, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3965 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R18, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3965
Current Sense Res, 0R18, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3965
CURRENT SENSE RES, 0R18, 1%, 2 W, 2512; Resistance:0.18ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R18, 1%, 2 W, 2512; Resistance:0.18ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, R18, 2W, 2512; Resistance Cgs Te Connectivity - 96X0327 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R18, 2W, 2512; Resistance Cgs Te Connectivity
96X0327
Current Sense Res, R18, 2W, 2512; Resistance Cgs Te Connectivity 96X0327
CURRENT SENSE RES, R18, 2W, 2512; Resistance:0.18ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, R18, 2W, 2512; Resistance:0.18ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73K3AR18FTDF A109700DKR-ND 43AC3965 96X0327
Product Name RES 0.18 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R18, 1%, 2 W, 2512; Resistance Te Connectivity Current Sense Res, R18, 2W, 2512; Resistance Cgs Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms 0.1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED10L5FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details