TE Connectivity RES 0.16 OHM 2W 1% 2512 RLP73K3AR16FTDF

Description
RES 0.16ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.16ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.16 OHM 2W 1% 2512 - RLP73K3AR16FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.16 OHM 2W 1% 2512
RLP73K3AR16FTDF
RES 0.16 OHM 2W 1% 2512 RLP73K3AR16FTDF
RES 0.16ohm 2W 1% 2512

RES 0.16ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109699DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109699DKR-ND
Chip Resistor - Surface Mount A109699DKR-ND
160 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

160 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109699CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109699CT-ND
Chip Resistor - Surface Mount A109699CT-ND
160 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

160 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109699TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109699TR-ND
Chip Resistor - Surface Mount A109699TR-ND
160 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

160 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RLP73K3AR16FTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RLP73K3AR16FTDF
Chip Resistor - Surface Mount RLP73K3AR16FTDF
RES 0.16 OHM 1% 2W 2512

RES 0.16 OHM 1% 2W 2512

Supplier's Site Datasheet
Current Sense Res, 0R16, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3963 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R16, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3963
Current Sense Res, 0R16, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3963
CURRENT SENSE RES, 0R16, 1%, 2 W, 2512; Resistance:0.16ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R16, 1%, 2 W, 2512; Resistance:0.16ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, R16, 2W, 2512; Resistance Cgs Te Connectivity - 96X0325 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R16, 2W, 2512; Resistance Cgs Te Connectivity
96X0325
Current Sense Res, R16, 2W, 2512; Resistance Cgs Te Connectivity 96X0325
CURRENT SENSE RES, R16, 2W, 2512; Resistance:0.16ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, R16, 2W, 2512; Resistance:0.16ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RLP73K3AR16FTDF A109699DKR-ND RLP73K3AR16FTDF 43AC3963 96X0325
Product Name RES 0.16 OHM 2W 1% 2512 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 0R16, 1%, 2 W, 2512; Resistance Te Connectivity Current Sense Res, R16, 2W, 2512; Resistance Cgs Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.1600 ohms 0.1600 ohms 0.1600 ohms 0.1600 ohms 0.1600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138616DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2567819P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details