TE Connectivity RES 0.15 OHM 2W 5% 2512 RLP73K3AR15JTE

Description
RES 0.15ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.15ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 2W 5% 2512 - RLP73K3AR15JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 2W 5% 2512
RLP73K3AR15JTE
RES 0.15 OHM 2W 5% 2512 RLP73K3AR15JTE
RES 0.15ohm 2W 5% 2512

RES 0.15ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109895TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109895TR-ND
Chip Resistor - Surface Mount A109895TR-ND
150 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109895CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109895CT-ND
Chip Resistor - Surface Mount A109895CT-ND
150 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109895DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109895DKR-ND
Chip Resistor - Surface Mount A109895DKR-ND
150 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.15 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W6727 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.15 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W6727
Smd Current Sense Resistors, Rl73 Series, 0.15 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W6727
SMD Current Sense Resistors, RL73 Series, 0.15 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.15 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K3AR15JTE A109895TR-ND 24W6727
Product Name RES 0.15 OHM 2W 5% 2512 Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.15 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details