RLP73K3AR11JTE -- RLP73K 3A R11 5% 2K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73K 3A R11 5% 2K Rl Cgs - Te Connectivity
RLP73K3AR11JTE
Description
RLP73K 3A R11 5% 2K RL
Description
RLP73K 3A R11 5% 2K RL
Suppliers
Rlp73K 3A R11 5% 2K Rl Cgs - Te Connectivity
96X0318
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0318 |
|
Product Name
|
Rlp73K 3A R11 5% 2K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details