TE Connectivity RES 0.1 OHM 2W 1% 2512 RLP73K3AR10FTDF

Description
RES 0.1ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.1ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 2W 1% 2512 - RLP73K3AR10FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 2W 1% 2512
RLP73K3AR10FTDF
RES 0.1 OHM 2W 1% 2512 RLP73K3AR10FTDF
RES 0.1ohm 2W 1% 2512

RES 0.1ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109694CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109694CT-ND
Chip Resistor - Surface Mount A109694CT-ND
100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109694DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109694DKR-ND
Chip Resistor - Surface Mount A109694DKR-ND
100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109694TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109694TR-ND
Chip Resistor - Surface Mount A109694TR-ND
100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R1, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3957 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3957
Current Sense Res, 0R1, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3957
CURRENT SENSE RES, 0R1, 1%, 2 W, 2512; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 2 W, 2512; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Current Sense Res, R1, 2W, 2512; Resistance Cgs Te Connectivity - 96X0315 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R1, 2W, 2512; Resistance Cgs Te Connectivity
96X0315
Current Sense Res, R1, 2W, 2512; Resistance Cgs Te Connectivity 96X0315
CURRENT SENSE RES, R1, 2W, 2512; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, R1, 2W, 2512; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RLP73K3AR10FTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RLP73K3AR10FTDF
Chip Resistor - Surface Mount RLP73K3AR10FTDF
RES 0.1 OHM 1% 2W 2512

RES 0.1 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RLP73K3AR10FTDF A109694CT-ND 43AC3957 96X0315 RLP73K3AR10FTDF
Product Name RES 0.1 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R1, 1%, 2 W, 2512; Resistance Te Connectivity Current Sense Res, R1, 2W, 2512; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573330 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers