TE Connectivity Chip Resistor - Surface Mount RLP73K2BR91JTD

Description
910 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
910 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109865CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109865CT-ND
Chip Resistor - Surface Mount A109865CT-ND
910 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

910 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109865DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109865DKR-ND
Chip Resistor - Surface Mount A109865DKR-ND
910 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

910 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109865TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109865TR-ND
Chip Resistor - Surface Mount A109865TR-ND
910 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

910 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.91 OHM 1/2W 5% 1206 - RLP73K2BR91JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.91 OHM 1/2W 5% 1206
RLP73K2BR91JTD
RES 0.91 OHM 1/2W 5% 1206 RLP73K2BR91JTD
RES 0.91ohm 1/2W 5% 1206

RES 0.91ohm 1/2W 5% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109865CT-ND RLP73K2BR91JTD
Product Name Chip Resistor - Surface Mount RES 0.91 OHM 1/2W 5% 1206
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.9100 ohms 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - RL73N1JR10FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details