TE Connectivity Resistors - Chip Resistor - Surface Mount RLP73K2BR68JTD

Description
Win Source Part Number: 1375535-RLP73K2BR68J TD Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Passive Product Series: RL73, CGS Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: RLP73K2 HTSUS: 8533.21.0030 Tolerance: ±5% Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 680 mOhms Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1375535-RLP73K2BR68J TD Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Passive Product Series: RL73, CGS Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: RLP73K2 HTSUS: 8533.21.0030 Tolerance: ±5% Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 680 mOhms Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375535-RLP73K2BR68JTD - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375535-RLP73K2BR68JTD
Resistors - Chip Resistor - Surface Mount 1375535-RLP73K2BR68JTD
Win Source Part Number: 1375535-RLP73K2BR68J TD Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Passive Product Series: RL73, CGS Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: RLP73K2 HTSUS: 8533.21.0030 Tolerance: ±5% Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 680 mOhms Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375535-RLP73K2BR68JTD
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Passive Product
Series: RL73, CGS
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Base Product Number: RLP73K2
HTSUS: 8533.21.0030
Tolerance: ±5%
Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 680 mOhms
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - A109862CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109862CT-ND
Chip Resistor - Surface Mount A109862CT-ND
680 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

680 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109862DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109862DKR-ND
Chip Resistor - Surface Mount A109862DKR-ND
680 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

680 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109862TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109862TR-ND
Chip Resistor - Surface Mount A109862TR-ND
680 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

680 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.68 OHM 2W Resistor - 52-RLP73K2BR68JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68 OHM 2W Resistor
52-RLP73K2BR68JTD
SMD 0.68 OHM 2W Resistor 52-RLP73K2BR68JTD
RES SMD 0.68 OHM 5% 1/2W 1206 Product overview: RLP73K2BR68JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR68JTD can be used for catalog matching and distributor lookup.

RES SMD 0.68 OHM 5% 1/2W 1206 Product overview: RLP73K2BR68JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR68JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.68 OHM 1/2W 5% 1206 - RLP73K2BR68JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.68 OHM 1/2W 5% 1206
RLP73K2BR68JTD
RES 0.68 OHM 1/2W 5% 1206 RLP73K2BR68JTD
RES 0.68ohm 1/2W 5% 1206

RES 0.68ohm 1/2W 5% 1206

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.68 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 24W6723 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.68 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
24W6723
Smd Current Sense Resistors, Rl73 Series, 0.68 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 24W6723
SMD Current Sense Resistors, RL73 Series, 0.68 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.68 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R68, 5%, 500 Mw; Resistance Te Connectivity - 15AC8559 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R68, 5%, 500 Mw; Resistance Te Connectivity
15AC8559
Current Sense Res, 0R68, 5%, 500 Mw; Resistance Te Connectivity 15AC8559
CURRENT SENSE RES, 0R68, 5%, 500 MW; Resistance:0.68ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R68, 5%, 500 MW; Resistance:0.68ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1375535-RLP73K2BR68JTD A109862CT-ND 52-RLP73K2BR68JTD RLP73K2BR68JTD 24W6723 15AC8559
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 0.68 OHM 2W Resistor RES 0.68 OHM 1/2W 5% 1206 Smd Current Sense Resistors, Rl73 Series, 0.68 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity Current Sense Res, 0R68, 5%, 500 Mw; Resistance Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms 0.6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567779 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2552FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details