TE Connectivity RES 0.47 OHM 1/2W 5% 1206 RLP73K2BR47JTD

Description
RES 0.47ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.47ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.47 OHM 1/2W 5% 1206 - RLP73K2BR47JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 1/2W 5% 1206
RLP73K2BR47JTD
RES 0.47 OHM 1/2W 5% 1206 RLP73K2BR47JTD
RES 0.47ohm 1/2W 5% 1206

RES 0.47ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109858DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109858DKR-ND
Chip Resistor - Surface Mount A109858DKR-ND
470 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

470 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109858CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109858CT-ND
Chip Resistor - Surface Mount A109858CT-ND
470 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

470 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109858TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109858TR-ND
Chip Resistor - Surface Mount A109858TR-ND
470 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

470 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.47 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 24W6721 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.47 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
24W6721
Smd Current Sense Resistors, Rl73 Series, 0.47 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 24W6721
SMD Current Sense Resistors, RL73 Series, 0.47 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.47 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K2BR47JTD A109858DKR-ND 24W6721
Product Name RES 0.47 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.47 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 0.4700 ohms 0.4700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - 1614966-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers