TE Connectivity 0.36 OHM 2W Resistor RLP73K2BR36FTDF

Description
RES 0.36 OHM 1% 1/2W 1206 Product overview: RLP73K2BR36FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR36FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.36 OHM 1% 1/2W 1206 Product overview: RLP73K2BR36FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR36FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.36 OHM 2W Resistor - 52-RLP73K2BR36FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.36 OHM 2W Resistor
52-RLP73K2BR36FTDF
0.36 OHM 2W Resistor 52-RLP73K2BR36FTDF
RES 0.36 OHM 1% 1/2W 1206 Product overview: RLP73K2BR36FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR36FTDF can be used for catalog matching and distributor lookup.

RES 0.36 OHM 1% 1/2W 1206 Product overview: RLP73K2BR36FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR36FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109658TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109658TR-ND
Chip Resistor - Surface Mount A109658TR-ND
360 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

360 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109658CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109658CT-ND
Chip Resistor - Surface Mount A109658CT-ND
360 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

360 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109658DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109658DKR-ND
Chip Resistor - Surface Mount A109658DKR-ND
360 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

360 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.36 OHM 1/2W 1% 1206 - RLP73K2BR36FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.36 OHM 1/2W 1% 1206
RLP73K2BR36FTDF
RES 0.36 OHM 1/2W 1% 1206 RLP73K2BR36FTDF
RES 0.36ohm 1/2W 1% 1206

RES 0.36ohm 1/2W 1% 1206

Supplier's Site
Current Sense Res, 0R36, 1%, 500 Mw; Resistance Te Connectivity - 43AC3948 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R36, 1%, 500 Mw; Resistance Te Connectivity
43AC3948
Current Sense Res, 0R36, 1%, 500 Mw; Resistance Te Connectivity 43AC3948
CURRENT SENSE RES, 0R36, 1%, 500 MW; Resistance:0.36ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R36, 1%, 500 MW; Resistance:0.36ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RLP73K2BR36FTDF A109658TR-ND RLP73K2BR36FTDF 43AC3948
Product Name 0.36 OHM 2W Resistor Chip Resistor - Surface Mount RES 0.36 OHM 1/2W 1% 1206 Current Sense Res, 0R36, 1%, 500 Mw; Resistance Te Connectivity
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206 1206
Resistance Range 0.3600 ohms 0.3600 ohms 0.3600 ohms 0.3600 ohms
Power Rating 0.5000 watts 0.5000 watts 2 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1823FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chip Resistor - Surface Mount - RL73H2AR75FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details