TE Connectivity RES 0.27 OHM 1/2W 1% 1206 RLP73K2BR27FTDF

Description
RES 0.27ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.27ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.27 OHM 1/2W 1% 1206 - RLP73K2BR27FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.27 OHM 1/2W 1% 1206
RLP73K2BR27FTDF
RES 0.27 OHM 1/2W 1% 1206 RLP73K2BR27FTDF
RES 0.27ohm 1/2W 1% 1206

RES 0.27ohm 1/2W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109655TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109655TR-ND
Chip Resistor - Surface Mount A109655TR-ND
270 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

270 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109655DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109655DKR-ND
Chip Resistor - Surface Mount A109655DKR-ND
270 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

270 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109655CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109655CT-ND
Chip Resistor - Surface Mount A109655CT-ND
270 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

270 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R27, 1%, 500 Mw; Resistance Te Connectivity - 43AC3947 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R27, 1%, 500 Mw; Resistance Te Connectivity
43AC3947
Current Sense Res, 0R27, 1%, 500 Mw; Resistance Te Connectivity 43AC3947
CURRENT SENSE RES, 0R27, 1%, 500 MW; Resistance:0.27ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R27, 1%, 500 MW; Resistance:0.27ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K2BR27FTDF A109655TR-ND 43AC3947
Product Name RES 0.27 OHM 1/2W 1% 1206 Chip Resistor - Surface Mount Current Sense Res, 0R27, 1%, 500 Mw; Resistance Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details