RLP73K2BR24JTD -- RLP73K 2B R24 5% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73K 2B R24 5% 5K Rl Cgs - Te Connectivity
RLP73K2BR24JTD
Description
RLP73K 2B R24 5% 5K RL
Description
RLP73K 2B R24 5% 5K RL
Suppliers
Rlp73K 2B R24 5% 5K Rl Cgs - Te Connectivity
96X0285
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0285 |
|
Product Name
|
Rlp73K 2B R24 5% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
BusBarHardware
Current Rating
120.0 to 240.0 amps
Contact Size (AWG)
10 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details