RLP73K2BR24FTDF -- RLP73K 2B R24 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73K 2B R24 1% 1K Rl Cgs - Te Connectivity
RLP73K2BR24FTDF
Description
RLP73K 2B R24 1% 1K RL
Description
RLP73K 2B R24 1% 1K RL
Suppliers
Rlp73K 2B R24 1% 1K Rl Cgs - Te Connectivity
96X0284
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0284 |
|
Product Name
|
Rlp73K 2B R24 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
30 volts
Current Rating
12.0 amps
View Details