TE Connectivity 0.2 OHM 2W Resistor RLP73K2BR20FTDF

Description
RES 0.2 OHM 1% 1/2W 1206 Product overview: RLP73K2BR20FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR20FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.2 OHM 1% 1/2W 1206 Product overview: RLP73K2BR20FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR20FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2 OHM 2W Resistor - 52-RLP73K2BR20FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2 OHM 2W Resistor
52-RLP73K2BR20FTDF
0.2 OHM 2W Resistor 52-RLP73K2BR20FTDF
RES 0.2 OHM 1% 1/2W 1206 Product overview: RLP73K2BR20FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR20FTDF can be used for catalog matching and distributor lookup.

RES 0.2 OHM 1% 1/2W 1206 Product overview: RLP73K2BR20FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR20FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.2 OHM 1/2W 1% 1206 - RLP73K2BR20FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 1/2W 1% 1206
RLP73K2BR20FTDF
RES 0.2 OHM 1/2W 1% 1206 RLP73K2BR20FTDF
RES 0.2ohm 1/2W 1% 1206

RES 0.2ohm 1/2W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109652DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109652DKR-ND
Chip Resistor - Surface Mount A109652DKR-ND
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109652CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109652CT-ND
Chip Resistor - Surface Mount A109652CT-ND
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109652TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109652TR-ND
Chip Resistor - Surface Mount A109652TR-ND
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R2, 1%, 500 Mw, 1206; Resistance Te Connectivity - 43AC3945 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 1%, 500 Mw, 1206; Resistance Te Connectivity
43AC3945
Current Sense Res, 0R2, 1%, 500 Mw, 1206; Resistance Te Connectivity 43AC3945
CURRENT SENSE RES, 0R2, 1%, 500 MW, 1206; Resistance:0.2ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 1%, 500 MW, 1206; Resistance:0.2ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RLP73K2BR20FTDF RLP73K2BR20FTDF A109652DKR-ND 43AC3945
Product Name 0.2 OHM 2W Resistor RES 0.2 OHM 1/2W 1% 1206 Chip Resistor - Surface Mount Current Sense Res, 0R2, 1%, 500 Mw, 1206; Resistance Te Connectivity
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206 1206; 1206 1206
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Power Rating 0.5000 watts 2 watts 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details