TE Connectivity RES 0.18 OHM 1/2W 1% 1206 RLP73K2BR18FTDF

Description
RES 0.18ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.18ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.18 OHM 1/2W 1% 1206 - RLP73K2BR18FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 1/2W 1% 1206
RLP73K2BR18FTDF
RES 0.18 OHM 1/2W 1% 1206 RLP73K2BR18FTDF
RES 0.18ohm 1/2W 1% 1206

RES 0.18ohm 1/2W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109651CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109651CT-ND
Chip Resistor - Surface Mount A109651CT-ND
180 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

180 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109651TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109651TR-ND
Chip Resistor - Surface Mount A109651TR-ND
180 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

180 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73K2BR18FTDF A109651CT-ND
Product Name RES 0.18 OHM 1/2W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.1800 ohms 0.1800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers