TE Connectivity RES 0.16 OHM 1/2W 5% 1206 RLP73K2BR16JTD

Description
RES 0.16ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.16ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.16 OHM 1/2W 5% 1206 - RLP73K2BR16JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.16 OHM 1/2W 5% 1206
RLP73K2BR16JTD
RES 0.16 OHM 1/2W 5% 1206 RLP73K2BR16JTD
RES 0.16ohm 1/2W 5% 1206

RES 0.16ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109847TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109847TR-ND
Chip Resistor - Surface Mount A109847TR-ND
160 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

160 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109847CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109847CT-ND
Chip Resistor - Surface Mount A109847CT-ND
160 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

160 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.16 OHM 2W Resistor - 52-RLP73K2BR16JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.16 OHM 2W Resistor
52-RLP73K2BR16JTD
SMD 0.16 OHM 2W Resistor 52-RLP73K2BR16JTD
RES SMD 0.16 OHM 5% 1/2W 1206 Product overview: RLP73K2BR16JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.16 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.16 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR16JTD can be used for catalog matching and distributor lookup.

RES SMD 0.16 OHM 5% 1/2W 1206 Product overview: RLP73K2BR16JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.16 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.16 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2BR16JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RLP73K2BR16JTD A109847TR-ND 52-RLP73K2BR16JTD
Product Name RES 0.16 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount SMD 0.16 OHM 2W Resistor
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.1600 ohms 0.1600 ohms 0.1600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details