TE Connectivity Chip Resistor - Surface Mount RLP73K2B1R0FTDF

Description
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109669DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109669DKR-ND
Chip Resistor - Surface Mount A109669DKR-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109669CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109669CT-ND
Chip Resistor - Surface Mount A109669CT-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109669TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109669TR-ND
Chip Resistor - Surface Mount A109669TR-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 1 OHM 1/2W 1% 1206 - RLP73K2B1R0FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/2W 1% 1206
RLP73K2B1R0FTDF
RES 1 OHM 1/2W 1% 1206 RLP73K2B1R0FTDF
RES 1ohm 1/2W 1% 1206

RES 1ohm 1/2W 1% 1206

Supplier's Site
Current Sense Res, 1R, 1%, 500 Mw, 1206; Resistance Te Connectivity - 43AC3955 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R, 1%, 500 Mw, 1206; Resistance Te Connectivity
43AC3955
Current Sense Res, 1R, 1%, 500 Mw, 1206; Resistance Te Connectivity 43AC3955
CURRENT SENSE RES, 1R, 1%, 500 MW, 1206; Resistance:1ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 1R, 1%, 500 MW, 1206; Resistance:1ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109669DKR-ND RLP73K2B1R0FTDF 43AC3955
Product Name Chip Resistor - Surface Mount RES 1 OHM 1/2W 1% 1206 Current Sense Res, 1R, 1%, 500 Mw, 1206; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573293 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details