RLP73K2AR91JTD -- RLP73K 2A R91 5% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73K 2A R91 5% 5K Rl Cgs - Te Connectivity
RLP73K2AR91JTD
Description
RLP73K 2A R91 5% 5K RL
Description
RLP73K 2A R91 5% 5K RL
Suppliers
Rlp73K 2A R91 5% 5K Rl Cgs - Te Connectivity
96X0263
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0263 |
|
Product Name
|
Rlp73K 2A R91 5% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board to Board Connector
View Details