TE Connectivity RES 0.75 OHM 1/4W 5% 0805 RLP73K2AR75JTD

Description
RES 0.75ohm 1/4W 5% 0805
Request a Quote Datasheet
Description
RES 0.75ohm 1/4W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 1/4W 5% 0805 - RLP73K2AR75JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 1/4W 5% 0805
RLP73K2AR75JTD
RES 0.75 OHM 1/4W 5% 0805 RLP73K2AR75JTD
RES 0.75ohm 1/4W 5% 0805

RES 0.75ohm 1/4W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109814TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109814TR-ND
Chip Resistor - Surface Mount A109814TR-ND
750 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

750 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109814CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109814CT-ND
Chip Resistor - Surface Mount A109814CT-ND
750 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

750 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R75, 5%, 250 Mw; Resistance Te Connectivity - 43AC3938 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R75, 5%, 250 Mw; Resistance Te Connectivity
43AC3938
Current Sense Res, 0R75, 5%, 250 Mw; Resistance Te Connectivity 43AC3938
CURRENT SENSE RES, 0R75, 5%, 250 MW; Resistance:0.75ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R75, 5%, 250 MW; Resistance:0.75ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K2AR75JTD A109814TR-ND 43AC3938
Product Name RES 0.75 OHM 1/4W 5% 0805 Chip Resistor - Surface Mount Current Sense Res, 0R75, 5%, 250 Mw; Resistance Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details