RLP73K2AR68FTDF -- RLP73K 2A R68 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73K 2A R68 1% 1K Rl Cgs - Te Connectivity
RLP73K2AR68FTDF
Description
RLP73K 2A R68 1% 1K RL
Description
RLP73K 2A R68 1% 1K RL
Suppliers
Rlp73K 2A R68 1% 1K Rl Cgs - Te Connectivity
96X0257
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0257 |
|
Product Name
|
Rlp73K 2A R68 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details