TE Connectivity RES 0.56 OHM 1/4W 1% 0805 RLP73K2AR56FTDF

Description
RES 0.56ohm 1/4W 1% 0805
Request a Quote Datasheet
Description
RES 0.56ohm 1/4W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.56 OHM 1/4W 1% 0805 - RLP73K2AR56FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.56 OHM 1/4W 1% 0805
RLP73K2AR56FTDF
RES 0.56 OHM 1/4W 1% 0805 RLP73K2AR56FTDF
RES 0.56ohm 1/4W 1% 0805

RES 0.56ohm 1/4W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109614TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109614TR-ND
Chip Resistor - Surface Mount A109614TR-ND
560 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

560 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109614CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109614CT-ND
Chip Resistor - Surface Mount A109614CT-ND
560 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

560 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109614DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109614DKR-ND
Chip Resistor - Surface Mount A109614DKR-ND
560 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

560 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
0.56 OHM 4W Resistor - 52-RLP73K2AR56FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.56 OHM 4W Resistor
52-RLP73K2AR56FTDF
0.56 OHM 4W Resistor 52-RLP73K2AR56FTDF
RES 0.56 OHM 1% 1/4W 0805 Product overview: RLP73K2AR56FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2AR56FTDF can be used for catalog matching and distributor lookup.

RES 0.56 OHM 1% 1/4W 0805 Product overview: RLP73K2AR56FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K2AR56FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Res, 0R56, 1%, 250 Mw; Resistance Te Connectivity - 43AC3937 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R56, 1%, 250 Mw; Resistance Te Connectivity
43AC3937
Current Sense Res, 0R56, 1%, 250 Mw; Resistance Te Connectivity 43AC3937
CURRENT SENSE RES, 0R56, 1%, 250 MW; Resistance:0.56ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R56, 1%, 250 MW; Resistance:0.56ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73K2AR56FTDF A109614TR-ND 52-RLP73K2AR56FTDF 43AC3937
Product Name RES 0.56 OHM 1/4W 1% 0805 Chip Resistor - Surface Mount 0.56 OHM 4W Resistor Current Sense Res, 0R56, 1%, 250 Mw; Resistance Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805 (2012 Metric) 0805
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms 0.5600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 665 ohms
View Details
5 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details