RLP73K2A1R0JTD -- RLP73K 2A 1R0 5% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73K 2A 1R0 5% 5K Rl Cgs - Te Connectivity
RLP73K2A1R0JTD
Description
RLP73K 2A 1R0 5% 5K RL
Description
RLP73K 2A 1R0 5% 5K RL
Suppliers
Rlp73K 2A 1R0 5% 5K Rl Cgs - Te Connectivity
96X0265
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0265 |
|
Product Name
|
Rlp73K 2A 1R0 5% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Connector Type
Board Mount Connector
Mounting
Panel Mount, Snap-In; Through Hole
Voltage Rating
250 volts
View Details
2 suppliers