TE Connectivity RES 0.82 OHM 1/8W 5% 0603 RLP73K1JR82JTD

Description
RES 0.82ohm 1/8W 5% 0603
Request a Quote Datasheet
Description
RES 0.82ohm 1/8W 5% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.82 OHM 1/8W 5% 0603 - RLP73K1JR82JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.82 OHM 1/8W 5% 0603
RLP73K1JR82JTD
RES 0.82 OHM 1/8W 5% 0603 RLP73K1JR82JTD
RES 0.82ohm 1/8W 5% 0603

RES 0.82ohm 1/8W 5% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109780CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109780CT-ND
Chip Resistor - Surface Mount A109780CT-ND
820 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

820 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109780TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109780TR-ND
Chip Resistor - Surface Mount A109780TR-ND
820 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

820 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109780DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109780DKR-ND
Chip Resistor - Surface Mount A109780DKR-ND
820 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

820 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73K1JR82JTD A109780CT-ND
Product Name RES 0.82 OHM 1/8W 5% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 0.8200 ohms 0.8200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTPR910FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details