TE Connectivity RES 1 OHM 1/8W 1% 0603 RLP73K1J1R0FTDF

Description
RES 1ohm 1/8W 1% 0603
Request a Quote Datasheet
Description
RES 1ohm 1/8W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1/8W 1% 0603 - RLP73K1J1R0FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/8W 1% 0603
RLP73K1J1R0FTDF
RES 1 OHM 1/8W 1% 0603 RLP73K1J1R0FTDF
RES 1ohm 1/8W 1% 0603

RES 1ohm 1/8W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109588TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109588TR-ND
Chip Resistor - Surface Mount A109588TR-ND
1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109588CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109588CT-ND
Chip Resistor - Surface Mount A109588CT-ND
1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109588DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109588DKR-ND
Chip Resistor - Surface Mount A109588DKR-ND
1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73K1J1R0FTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73K1J1R0FTDF
Resistors - Chip Resistor - Surface Mount RLP73K1J1R0FTDF
RES SMD 1 OHM 1% 1/8W 0603

RES SMD 1 OHM 1% 1/8W 0603

Supplier's Site
Current Sense Res, 1R, 1%, 125 Mw, 0603; Resistance Te Connectivity - 43AC3935 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R, 1%, 125 Mw, 0603; Resistance Te Connectivity
43AC3935
Current Sense Res, 1R, 1%, 125 Mw, 0603; Resistance Te Connectivity 43AC3935
CURRENT SENSE RES, 1R, 1%, 125 MW, 0603; Resistance:1ohm; Product Range:RL73 Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 1R, 1%, 125 MW, 0603; Resistance:1ohm; Product Range:RL73 Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73K1J1R0FTDF A109588TR-ND RLP73K1J1R0FTDF 43AC3935
Product Name RES 1 OHM 1/8W 1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Current Sense Res, 1R, 1%, 125 Mw, 0603; Resistance Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138767CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED11L3FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details