TE Connectivity Chip Resistor - Surface Mount RLP73K1ER75FTDF

Description
750 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
750 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109553TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109553TR-ND
Chip Resistor - Surface Mount A109553TR-ND
750 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

750 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109553DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109553DKR-ND
Chip Resistor - Surface Mount A109553DKR-ND
750 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

750 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109553CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109553CT-ND
Chip Resistor - Surface Mount A109553CT-ND
750 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

750 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.75 OHM 1/8W 1% 0402 - RLP73K1ER75FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 1/8W 1% 0402
RLP73K1ER75FTDF
RES 0.75 OHM 1/8W 1% 0402 RLP73K1ER75FTDF
RES 0.75ohm 1/8W 1% 0402

RES 0.75ohm 1/8W 1% 0402

Supplier's Site
Res, 0R75, 0.125W, 0402, Thick Film; Resistance Cgs Te Connectivity - 01AH0654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R75, 0.125W, 0402, Thick Film; Resistance Cgs Te Connectivity
01AH0654
Res, 0R75, 0.125W, 0402, Thick Film; Resistance Cgs Te Connectivity 01AH0654
RES, 0R75, 0.125W, 0402, THICK FILM; Resistance:0.75ohm; Product Range:RLP73 Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 0R75, 0.125W, 0402, THICK FILM; Resistance:0.75ohm; Product Range:RLP73 Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109553TR-ND RLP73K1ER75FTDF 01AH0654
Product Name Chip Resistor - Surface Mount RES 0.75 OHM 1/8W 1% 0402 Res, 0R75, 0.125W, 0402, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details