RLC73PH 2B R10 1% 5K RL
RLC73PH 2B R10 1% 5K RL
RLC73PH 2B R10 1% 5K RL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-RLC73PH2BR10FTDTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 1 +/- % |